RS-2B 3K 1% E70 e3
RES 3.0Kohm 1% 3W SILICONE WW
3 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B3K000FE70 | RS02B3K000FE70 | RS02B3K000FE70-ND |
| Product Name | Wirewound Resistors | RES 3.0K OHM 1% 3W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 3000 ohms | 3000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |