Vishay Intertechnology, Inc. RES .33 OHM 1W 1% WW AXIAL RS01AR3300FE70

Description
RES .33ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .33ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 1W 1% WW AXIAL - RS01AR3300FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1W 1% WW AXIAL
RS01AR3300FE70
RES .33 OHM 1W 1% WW AXIAL RS01AR3300FE70
RES .33ohm 1W 1% WW AXIAL

RES .33ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RS01AR3300FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR3300FE70TR-ND
Through Hole Resistors 541-RS01AR3300FE70TR-ND
330 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01AR3300FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR3300FE70CT-ND
Through Hole Resistors 541-RS01AR3300FE70CT-ND
330 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01AR3300FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR3300FE70
Wirewound Resistors 3110-RS01AR3300FE70
RS-1A .33 1% E70 e3

RS-1A .33 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01AR3300FE70 541-RS01AR3300FE70TR-ND 3110-RS01AR3300FE70
Product Name RES .33 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers