RS-2B .25 1% E12 E3
Wirewound Resistors 3watts 0.25ohms 1%
RS-2B .25 1% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS02BR2500FE12-ND | RS02BR2500FE12 | 3110-RS02BR2500FE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors 3watts 0.25ohms 1% | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |