RS-2B 4K 1% E12 E3
RS-2B 4K 1% E12 e3
Wirewound ResistorSeries:RS; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...
WIREWOUND RESISTOR, 4KOHM, 3W, 1%; Resistance:4kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS02B4K000FE12-ND | 3110-RS02B4K000FE12 | RS02B4K000FE12 | 65K2682 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound ResistorSeries:RS; Resistance:4kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... | Wirewound Resistor, 4Kohm, 3W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | Precision Resistor | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |