Vishay Intertechnology, Inc. Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R400DB12

Description
Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B1R400DB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B1R400DB12
Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R400DB12
Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS02B1R400DB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1R400DB12-ND
Through Hole Resistors 541-RS02B1R400DB12-ND
RS-2B 1.4 .5% B12

RS-2B 1.4 .5% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS02B1R400DB12 541-RS02B1R400DB12-ND
Product Name Res Wirewound 1.4 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details