Vishay Intertechnology, Inc. Wirewound Resistors RS02B560R0FE70

Description
RS-2B 560 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 560 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B560R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B560R0FE70
Wirewound Resistors 3110-RS02B560R0FE70
RS-2B 560 1% E70 e3

RS-2B 560 1% E70 e3

Supplier's Site Datasheet
RES 560 OHM 3W 1% WW AXIAL - RS02B560R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 3W 1% WW AXIAL
RS02B560R0FE70
RES 560 OHM 3W 1% WW AXIAL RS02B560R0FE70
RES 560ohm 3W 1% WW AXIAL

RES 560ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RS02B560R0FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B560R0FE70CT-ND
Through Hole Resistors 541-RS02B560R0FE70CT-ND
RES 560 OHM 3W 1% WW AXIAL

RES 560 OHM 3W 1% WW AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RS02B560R0FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B560R0FE70TR-ND
Through Hole Resistors 541-RS02B560R0FE70TR-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B560R0FE70 RS02B560R0FE70 541-RS02B560R0FE70CT-ND
Product Name Wirewound Resistors RES 560 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers