Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... RS02B33R00FE12

Description
Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... - RS02B33R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...
RS02B33R00FE12
Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... RS02B33R00FE12
Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...

Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...

Supplier's Site
Wirewound Resistors - 3110-RS02B33R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B33R00FE12
Wirewound Resistors 3110-RS02B33R00FE12
RS-2B 33 1% E12 e3

RS-2B 33 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B33R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B33R00FE12-ND
Through Hole Resistors 541-RS02B33R00FE12-ND
RS-2B 33 1% E12 E3

RS-2B 33 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Vishay - 65K2681 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Vishay
65K2681
Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Vishay 65K2681
WIREWOUND RESISTOR, 33 OHM, 3W, 1%; Resistance:33ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 3W, 1%; Resistance:33ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B33R00FE12 3110-RS02B33R00FE12 541-RS02B33R00FE12-ND 65K2681
Product Name Wirewound ResistorSeries:RS; Resistance:33ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... Wirewound Resistors Through Hole Resistors Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Category / Application Industrial General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details