Res Wirewound 50 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
WIREWOUND RESISTOR, 50 OHM, 1W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS01A50R00FB12-ND | 3110-RS01A50R00FB12 | RS01A50R00FB12 | 04F9144 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 50 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole | Wirewound Resistor, 50 Ohm, 1W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | Precision Resistor | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |