Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B250R0BB12

Description
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B250R0BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B250R0BB12
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B250R0BB12
Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B250R0BB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B250R0BB12-ND
Through Hole Resistors 541-RS02B250R0BB12-ND
RS-2B 250 .1% B12

RS-2B 250 .1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS02B250R0BB12 541-RS02B250R0BB12-ND
Product Name Res Wirewound 250 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details