Vishay Precision Group Wirewound Resistors RS02B60R00FB12

Description
RS-2B 60 1% B12
Request a Quote Datasheet
Description
RS-2B 60 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B60R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B60R00FB12
Wirewound Resistors 3110-RS02B60R00FB12
RS-2B 60 1% B12

RS-2B 60 1% B12

Supplier's Site Datasheet
Res Wirewound 60 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B60R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B60R00FB12
Res Wirewound 60 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B60R00FB12
Res Wirewound 60 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 60 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B60R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B60R00FB12-ND
Through Hole Resistors 541-RS02B60R00FB12-ND
RS-2B 60 1% B12

RS-2B 60 1% B12

Buy Now Datasheet
Wirewound Resistor, 60 Ohm, 3W, 1%; Resistance Vishay - 02F1198 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 60 Ohm, 3W, 1%; Resistance Vishay
02F1198
Wirewound Resistor, 60 Ohm, 3W, 1%; Resistance Vishay 02F1198
WIREWOUND RESISTOR, 60 OHM, 3W, 1%; Resistance:60ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 60 OHM, 3W, 1%; Resistance:60ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B60R00FB12 RS02B60R00FB12 541-RS02B60R00FB12-ND 02F1198
Product Name Wirewound Resistors Res Wirewound 60 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 60 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Resistance Range 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers