Vishay Precision Group Wirewound Resistors RS02B15R00FE12

Description
RS-2B 15 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 15 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B15R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B15R00FE12
Wirewound Resistors 3110-RS02B15R00FE12
RS-2B 15 1% E12 e3

RS-2B 15 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02B15R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B15R00FE12
Wirewound Resistors - RS02B15R00FE12
Wirewound Resistors - Through Hole 3watts 15ohms 1%

Wirewound Resistors - Through Hole 3watts 15ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B15R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B15R00FE12-ND
Through Hole Resistors 541-RS02B15R00FE12-ND
RS-2B 15 1% E12 E3

RS-2B 15 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay - 41K9245 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay
41K9245
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay 41K9245
WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B15R00FE12 RS02B15R00FE12 541-RS02B15R00FE12-ND 41K9245
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details