Vishay Intertechnology, Inc. RES 15 OHM 3W 1% WW AXIAL RS02B15R00FE70

Description
RES 15ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 3W 1% WW AXIAL - RS02B15R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 3W 1% WW AXIAL
RS02B15R00FE70
RES 15 OHM 3W 1% WW AXIAL RS02B15R00FE70
RES 15ohm 3W 1% WW AXIAL

RES 15ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-15RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-15RCT-ND
Through Hole Resistors RSB-15RCT-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-15RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-15RTR-ND
Through Hole Resistors RSB-15RTR-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B15R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B15R00FE70
Wirewound Resistors 3110-RS02B15R00FE70
RS-2B 15 1% E70 e3

RS-2B 15 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B15R00FE70 RSB-15RCT-ND 3110-RS02B15R00FE70
Product Name RES 15 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers