Vishay Intertechnology, Inc. Through Hole Resistors RS01A5K600FS70

Description
5.6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-5.6KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-5.6KTR-ND
Through Hole Resistors RSA-5.6KTR-ND
5.6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.6K OHM 1% 1W SILICONE WW - RS01A5K600FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1% 1W SILICONE WW
RS01A5K600FS70
RES 5.6K OHM 1% 1W SILICONE WW RS01A5K600FS70
RES 5.6Kohm 1% 1W SILICONE WW

RES 5.6Kohm 1% 1W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RSA-5.6KTR-ND RS01A5K600FS70
Product Name Through Hole Resistors RES 5.6K OHM 1% 1W SILICONE WW
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers