Vishay Precision Group Through Hole Resistors RS01A4R000FE12

Description
RS-1A 4 1% E12 E3
Request a Quote Datasheet
Description
RS-1A 4 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A4R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A4R000FE12-ND
Through Hole Resistors 541-RS01A4R000FE12-ND
RS-1A 4 1% E12 E3

RS-1A 4 1% E12 E3

Buy Now Datasheet
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A4R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A4R000FE12
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A4R000FE12
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A4R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A4R000FE12
Wirewound Resistors 3110-RS01A4R000FE12
RS-1A 4 1% E12 e3

RS-1A 4 1% E12 e3

Supplier's Site Datasheet
Res, 4R, 1W, Axial, Wirewound Rohs Compliant Vishay - 45AJ7441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R, 1W, Axial, Wirewound Rohs Compliant Vishay
45AJ7441
Res, 4R, 1W, Axial, Wirewound Rohs Compliant Vishay 45AJ7441
RES, 4R, 1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 4R, 1W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS01A4R000FE12-ND RS01A4R000FE12 3110-RS01A4R000FE12 45AJ7441
Product Name Through Hole Resistors Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Res, 4R, 1W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers