RS-2B 2.7 1% E70 e3
2.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.7ohm 1% 3W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B2R700FE70 | RS02B2R700FE70-ND | RS02B2R700FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.7 OHM 1% 3W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |