RES .10ohm 3W 1% WW AXIAL
100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B .1 1% E70 e3
WIREWOUND RESISTOR, 0.1 OHM, 3W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS02BR1000FE70 | RSB-.10RTR-ND | 3110-RS02BR1000FE70 | 52P3037 | 83R8819 |
| Product Name | RES .10 OHM 3W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 0.1 Ohm, 3W, ±1%; Resistance Vishay | Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | Axial Leaded | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |