Vishay Intertechnology, Inc. Wirewound Resistors RS02BR1500FB12

Description
RS-2B .15 1% B12
Request a Quote Datasheet
Description
RS-2B .15 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02BR1500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR1500FB12
Wirewound Resistors 3110-RS02BR1500FB12
RS-2B .15 1% B12

RS-2B .15 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02BR1500FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR1500FB12-ND
Through Hole Resistors 541-RS02BR1500FB12-ND
RS-2B .15 1% B12

RS-2B .15 1% B12

Buy Now Datasheet
Res Wirewound 150m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole - RS02BR1500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole
RS02BR1500FB12
Res Wirewound 150m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole RS02BR1500FB12
Res Wirewound 150m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole

Res Wirewound 150m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02BR1500FB12 541-RS02BR1500FB12-ND RS02BR1500FB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 150m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details