RS-2B 47 1% E73 e3
Wirewound Resistors - Through Hole 3watts 47ohms 1% Learn More
RS-2B 47 1% E73 E3
RS-2B 47 1% E73 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B47R00FE73 | RS02B47R00FE73 | 541-RS02B47R00FE73TR-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 47 ohms | 47 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound |