Vishay Precision Group Through Hole Resistors RS02B1R500FE12

Description
RESISTORS 1.5OHMS 1% 3W AXIAL
Request a Quote Datasheet
Description
RESISTORS 1.5OHMS 1% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B1R500FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1R500FE12-ND
Through Hole Resistors 541-RS02B1R500FE12-ND
RESISTORS 1.5OHMS 1% 3W AXIAL

RESISTORS 1.5OHMS 1% 3W AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B1R500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R500FE12
Wirewound Resistors 3110-RS02B1R500FE12
RS-2B 1.5 1% E12 e3

RS-2B 1.5 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:1.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B1R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:1.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B1R500FE12
Wirewound ResistorSeries:RS; Resistance:1.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B1R500FE12
Wirewound ResistorSeries:RS; Resistance:1.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:1.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
WIREWOUND, 1.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK - 70205047 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 1.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
70205047
WIREWOUND, 1.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK 70205047
WIREWOUND, 1.5 OHM, 1%,3W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 1.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 3W, 1%; Resistance Vishay - 65K2669 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 3W, 1%; Resistance Vishay
65K2669
Wirewound Resistor, 1.5 Ohm, 3W, 1%; Resistance Vishay 65K2669
WIREWOUND RESISTOR, 1.5 OHM, 3W, 1%; Resistance:1.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 3W, 1%; Resistance:1.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS02B1R500FE12-ND 3110-RS02B1R500FE12 RS02B1R500FE12 70205047 65K2669
Product Name Through Hole Resistors Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:1.5ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... WIREWOUND, 1.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 1.5 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details