Vishay Precision Group Wirewound Resistors 3watts 0.1ohms 1% RS02BR1000FB12

Description
Wirewound Resistors 3watts 0.1ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 0.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 0.1ohms 1% - RS02BR1000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 0.1ohms 1%
RS02BR1000FB12
Wirewound Resistors 3watts 0.1ohms 1% RS02BR1000FB12
Wirewound Resistors 3watts 0.1ohms 1%

Wirewound Resistors 3watts 0.1ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02BR1000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR1000FB12-ND
Through Hole Resistors 541-RS02BR1000FB12-ND
RS-2B .1 1% B12

RS-2B .1 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR1000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR1000FB12
Wirewound Resistors 3110-RS02BR1000FB12
RS-2B .1 1% B12

RS-2B .1 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay - 02F1150 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
02F1150
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay 02F1150
WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02BR1000FB12 541-RS02BR1000FB12-ND 3110-RS02BR1000FB12 02F1150
Product Name Wirewound Resistors 3watts 0.1ohms 1% Through Hole Resistors Wirewound Resistors Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details