Vishay Precision Group Through Hole Resistors RS02B2K000FE12

Description
RS-2B 2K 1% E12 E3
Request a Quote Datasheet
Description
RS-2B 2K 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B2K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B2K000FE12-ND
Through Hole Resistors 541-RS02B2K000FE12-ND
RS-2B 2K 1% E12 E3

RS-2B 2K 1% E12 E3

Buy Now Datasheet
3W,2K,1%,BULK,RoHS Compliant - RS02B2K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,2K,1%,BULK,RoHS Compliant
RS02B2K000FE12
3W,2K,1%,BULK,RoHS Compliant RS02B2K000FE12
3W,2K,1%,BULK,RoHS Compliant

3W,2K,1%,BULK,RoHS Compliant

Supplier's Site
Wirewound Resistors - 3110-RS02B2K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2K000FE12
Wirewound Resistors 3110-RS02B2K000FE12
RS-2B 2K 1% E12 e3

RS-2B 2K 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Vishay - 41K9246 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Vishay
41K9246
Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Vishay 41K9246
WIREWOUND RESISTOR, 2KOHM, 3W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 3W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS02B2K000FE12-ND RS02B2K000FE12 3110-RS02B2K000FE12 41K9246
Product Name Through Hole Resistors 3W,2K,1%,BULK,RoHS Compliant Wirewound Resistors Wirewound Resistor, 2Kohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers