Res Wirewound 15 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RS02B15R00BB12-ND | RS02B15R00BB12 |
| Product Name | Through Hole Resistors | Res Wirewound 15 Ohm 0.1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |