Vishay Intertechnology, Inc. Wirewound Resistors RS02B7K500FS70

Description
RS-2B 7.5K 1% S70
Request a Quote Datasheet
Description
RS-2B 7.5K 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B7K500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B7K500FS70
Wirewound Resistors 3110-RS02B7K500FS70
RS-2B 7.5K 1% S70

RS-2B 7.5K 1% S70

Supplier's Site Datasheet
RES 7.5K OHM 3W 1% WW AXIAL - RS02B7K500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 3W 1% WW AXIAL
RS02B7K500FS70
RES 7.5K OHM 3W 1% WW AXIAL RS02B7K500FS70
RES 7.5Kohm 3W 1% WW AXIAL

RES 7.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-7.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-7.5KTR-ND
Through Hole Resistors RSB-7.5KTR-ND
7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B7K500FS70 RS02B7K500FS70 RSB-7.5KTR-ND
Product Name Wirewound Resistors RES 7.5K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details