DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| 1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 1 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 1.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 10 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 10 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 10 Ohms ±5% 160W Wirewound Chassis Mount Resistor | |
| 10.5 Ohms ±5% 200W Wirewound Chassis Mount Resistor | |
| 100 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12W Solder Lug | |
| 100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug | |
| 100 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug | |
| 12.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 15 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 16 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 175 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12W Solder Lug | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug | |
| 2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 2 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug | |
| 2.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 20 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 55W Solder Lug | |
| 220 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 220 Ohms ±10% 160W Wirewound Chassis Mount Resistor | |
| 225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 24 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 240 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 3 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 30 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 300 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 33 kOhms ±5% 28W Wirewound Chassis Mount Resistor | |
| 330 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 36 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 390 Ohms ±5% 28W Wirewound Chassis Mount Resistor | |
| 4 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 400 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 47 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 47 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 470 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug | |
| 5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 5 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 50 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 6.8 kOhms ±5% 10W Wirewound Chassis Mount Resistor | |
| 7.5 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 75 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 750 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound | |
| 750 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| 750 Ohms ±5% 17W Wirewound Chassis Mount Resistor | |
| 8 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug | |
| CAP | |
| Chassis Mount Resistor | |
| Metal Oxide Film, Wirewound Resistor Kit 100 ~ 2k Ohm ±5% 5W Through Hole 96 Pieces (32 Values - 3 Each) | |
| Ohm Gang Potentiometer Kierros | |
| POT 50 OHM 1000W WIREWOUND LIN | |
| RES SMD 5 OHM 1% 0.6W 2010 | |
| RS-1/2 1 .1% B12 | |
| RS-1/2 1 1% B12 | |
| RS-1/2 1 1% E12 E3 | |
| RS-1/2 9 1% E70 E3 | |
| RS-1/4 .2 1% E12 E3 | |
| RS-2B .27 1% B12 | |
| RS-2B .3 1% E12 E3 | |
| RS-2B .33 1% B12 | |
| RS-2B .33 1% E12 E3 | |
| RS-2B .39 1% E12 E3 | |
| RS-2B .4 1% B12 | |
| RS-2B .4 1% E12 E3 | |
| RS-2B .47 1% E12 E3 | |
| RS-2B .5 1% B12 | |
| RS-2B .51 1% B12 | |
| RS-2B .6 1% E12 E3 | |
| RS-2B .7 1% B12 | |
| RS-2B .75 1% B12 | |
| RS-2B .8 1% B12 | |
| RS-2B .82 1% B12 | |
| RS-2C 1 .1% B12 | |
| RS-2C 1 .1% E12 E3 | |
| RS-2C 1 1% E70 E3 | |
| RS-2C 10 1% B12 | |
| RS-2C 1K 1% B12 | |
| RS-2C 27K 1% B12 | |
| RS-2M 1K .1% E12 E3 | |
| RS-2M 5 .1% E12 E3 | |
| RSO 40X370 AN 24U 5% BO1 E | |
| RT 25 L AMF 2K2 10% BO10 E | |
| RT 25 L AS 100U 5% BO10 E | |
| RT 55 L ASF 2K 10% BO1 E | |
| RW 16X94 AN 180U 5% BO30NA E | |
| Through Hole Resistor | |
| Wirewound Resistor Kit 0.3 ~ 0.91 Ohm ±5% 5W Through Hole 60 Pieces (12 Values - 5 Each) | |
| Wirewound Resistor Kit 1 ~ 3k Ohm ±5% 10W Through Hole 168 Pieces (84 Values - 2 Each) | |
| Wirewound Resistor Kit 1 ~ 9.1 Ohm ±5% 5W Through Hole 96 Pieces (24 Values - 4 Each) | |
| Wirewound Resistor Kit 10 ~ 91 Ohm ±5% 5W Through Hole 96 Pieces (24 Values - 4 Each) |
| << Prev | Next >> |