RS-2B 47 1% E12 E3
RS-2B 47 1% E12 e3
Wirewound Resistors - Through Hole 3watts 47ohms 1%
WIREWOUND RESISTOR, 47 OHM, 3W, 1%; Resistance:47ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, 47 OHM, 3W, 1%, WIREWOUND, AXIAL, 4.8MM X 15.8MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Resistor;Wirewound;R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RS02B47R00FE12-ND | 3110-RS02B47R00FE12 | RS02B47R00FE12 | 41K9254 | 16374993 | 70201565 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - | Wirewound Resistor, 47 Ohm, 3W, 1%; Resistance Vishay | Resistor | Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Industrial | Precision Resistor | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | Axial Leads | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |