Vishay Intertechnology, Inc. Through Hole Resistors RS02BR2000FE70

Description
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-.20RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.20RTR-ND
Through Hole Resistors RSB-.20RTR-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-.20RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.20RCT-ND
Through Hole Resistors RSB-.20RCT-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - - RS02BR2000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02BR2000FE70
Wirewound Resistors - RS02BR2000FE70
Wirewound Resistors - Through Hole 3watts .2ohms 1%

Wirewound Resistors - Through Hole 3watts .2ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02BR2000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR2000FE70
Wirewound Resistors 3110-RS02BR2000FE70
RS-2B .2 1% E70 e3

RS-2B .2 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSB-.20RTR-ND RS02BR2000FE70 3110-RS02BR2000FE70
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers