2.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.7ohm 3W 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSB-2.7CT-ND | RS02B2R700FS70 | 3110-RS02B2R700FS70 |
| Product Name | Through Hole Resistors | RES 2.7 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms |