Vishay Precision Group Wirewound Resistors RS02B500R0FE70

Description
RS-2B 500 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 500 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B500R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B500R0FE70
Wirewound Resistors 3110-RS02B500R0FE70
RS-2B 500 1% E70 e3

RS-2B 500 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-500RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-500RTR-ND
Through Hole Resistors RSB-500RTR-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-500RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-500RCT-ND
Through Hole Resistors RSB-500RCT-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 3W 1% WW AXIAL - RS02B500R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3W 1% WW AXIAL
RS02B500R0FE70
RES 500 OHM 3W 1% WW AXIAL RS02B500R0FE70
RES 500ohm 3W 1% WW AXIAL

RES 500ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 500 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8837 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8837
Wirewound Resistor, 500 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8837
WIREWOUND RESISTOR, 500 OHM, 3W, 1%, FULL REEL; Resistance:500ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 3W, 1%, FULL REEL; Resistance:500ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B500R0FE70 RSB-500RTR-ND RS02B500R0FE70 83R8837
Product Name Wirewound Resistors Through Hole Resistors RES 500 OHM 3W 1% WW AXIAL Wirewound Resistor, 500 Ohm, 3W, 1%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details