Vishay Precision Group Wirewound Resistors RS02B3R000FE12

Description
RS-2B 3 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 3 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B3R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3R000FE12
Wirewound Resistors 3110-RS02B3R000FE12
RS-2B 3 1% E12 e3

RS-2B 3 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02B3R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B3R000FE12
Wirewound Resistors - RS02B3R000FE12
Wirewound Resistors - Through Hole 3watts 3ohms 1%

Wirewound Resistors - Through Hole 3watts 3ohms 1%

Supplier's Site
Through Hole Resistors - RS02B3R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B3R000FE12-ND
Through Hole Resistors RS02B3R000FE12-ND
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military - 70201615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military
70201615
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military 70201615
Resistor;Wirewound;R es 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay - 65K2679 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay
65K2679
Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay 65K2679
WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 3W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B3R000FE12 RS02B3R000FE12 RS02B3R000FE12-ND 70201615 65K2679
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 3 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers