Vishay Precision Group Wirewound Resistors - RS02B20K00FE12

Description
Wirewound Resistors - Through Hole 3watts 20Kohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 20Kohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B20K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B20K00FE12
Wirewound Resistors - RS02B20K00FE12
Wirewound Resistors - Through Hole 3watts 20Kohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 20Kohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS02B20K00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B20K00FE12-ND
Through Hole Resistors 541-RS02B20K00FE12-ND
RS-2B 20K 1% E12 E3

RS-2B 20K 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 20Kohm, 3W, 1%; Resistance Vishay - 41K9248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 3W, 1%; Resistance Vishay
41K9248
Wirewound Resistor, 20Kohm, 3W, 1%; Resistance Vishay 41K9248
WIREWOUND RESISTOR, 20KOHM, 3W, 1%; Resistance:20kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 3W, 1%; Resistance:20kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military - 70201573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
70201573
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military 70201573
Resistor;Wirewound;R es 20 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RS02B20K00FE12 541-RS02B20K00FE12-ND 41K9248 70201573
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 20Kohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers