Vishay Precision Group Through Hole Resistors RS02B2R000FE12

Description
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B2R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B2R000FE12-ND
Through Hole Resistors 541-RS02B2R000FE12-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - - RS02B2R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B2R000FE12
Wirewound Resistors - RS02B2R000FE12
Wirewound Resistors - Through Hole 3watts 2ohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 2ohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RS02B2R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R000FE12
Wirewound Resistors 3110-RS02B2R000FE12
RS-2B 2 1% E12 e3

RS-2B 2 1% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military - 70201763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military
70201763
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military 70201763
Resistor;Wirewound;R es 2 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay - 41K9247 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay
41K9247
Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay 41K9247
WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS02B2R000FE12-ND RS02B2R000FE12 3110-RS02B2R000FE12 70201763 41K9247
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 2 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details