Vishay Intertechnology, Inc. Wirewound Resistors RS02B900R0FS70

Description
RS-2B 900 1% S70
Request a Quote Datasheet
Description
RS-2B 900 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B900R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B900R0FS70
Wirewound Resistors 3110-RS02B900R0FS70
RS-2B 900 1% S70

RS-2B 900 1% S70

Supplier's Site Datasheet
RES 900 OHM 3W 1% WW AXIAL - RS02B900R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 3W 1% WW AXIAL
RS02B900R0FS70
RES 900 OHM 3W 1% WW AXIAL RS02B900R0FS70
RES 900ohm 3W 1% WW AXIAL

RES 900ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-900TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-900TR-ND
Through Hole Resistors RSB-900TR-ND
900 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B900R0FS70 RS02B900R0FS70 RSB-900TR-ND
Product Name Wirewound Resistors RES 900 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 900 ohms 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers