Vishay Precision Group Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B330R0FB12

Description
Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B330R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B330R0FB12
Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B330R0FB12
Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B330R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B330R0FB12-ND
Through Hole Resistors 541-RS02B330R0FB12-ND
RS-2B 330 1% B12

RS-2B 330 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B330R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B330R0FB12
Wirewound Resistors 3110-RS02B330R0FB12
RS-2B 330 1% B12

RS-2B 330 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay - 02F1255 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay
02F1255
Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay 02F1255
WIREWOUND RESISTOR, 330 OHM, 3W, 1%; Resistance:330ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 330 OHM, 3W, 1%; Resistance:330ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B330R0FB12 541-RS02B330R0FB12-ND 3110-RS02B330R0FB12 02F1255
Product Name Res Wirewound 330 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details