Vishay Intertechnology, Inc. Wirewound Resistors RS02B4K700FE70

Description
RS-2B 4.7K 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 4.7K 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B4K700FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B4K700FE70
Wirewound Resistors 3110-RS02B4K700FE70
RS-2B 4.7K 1% E70 e3

RS-2B 4.7K 1% E70 e3

Supplier's Site Datasheet
RES 4.7K OHM 1% 3W SILICONE WW - RS02B4K700FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1% 3W SILICONE WW
RS02B4K700FE70
RES 4.7K OHM 1% 3W SILICONE WW RS02B4K700FE70
RES 4.7Kohm 1% 3W SILICONE WW

RES 4.7Kohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RSB-4.7KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-4.7KRTR-ND
Through Hole Resistors RSB-4.7KRTR-ND
4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-4.7KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-4.7KRCT-ND
Through Hole Resistors RSB-4.7KRCT-ND
4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B4K700FE70 RS02B4K700FE70 RSB-4.7KRTR-ND
Product Name Wirewound Resistors RES 4.7K OHM 1% 3W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers