Vishay Precision Group Wirewound Resistors RS02B1R500FE70

Description
RS-2B 1.5 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 1.5 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1R500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R500FE70
Wirewound Resistors 3110-RS02B1R500FE70
RS-2B 1.5 1% E70 e3

RS-2B 1.5 1% E70 e3

Supplier's Site Datasheet
RES 1.5 OHM 3W 1% WW AXIAL - RS02B1R500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 1% WW AXIAL
RS02B1R500FE70
RES 1.5 OHM 3W 1% WW AXIAL RS02B1R500FE70
RES 1.5ohm 3W 1% WW AXIAL

RES 1.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-1.5RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-1.5RTR-ND
Through Hole Resistors RSB-1.5RTR-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-1.5RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-1.5RCT-ND
Through Hole Resistors RSB-1.5RCT-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 1.5 Ohm, 3W, 1%; Resistance Vishay - 83R8823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1.5 Ohm, 3W, 1%; Resistance Vishay
83R8823
Resistor, Wirewound, 1.5 Ohm, 3W, 1%; Resistance Vishay 83R8823
RESISTOR, WIREWOUND, 1.5 OHM, 3W, 1%; Resistance:1.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1.5 OHM, 3W, 1%; Resistance:1.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 3W, ±1%; Resistance Vishay - 52P3384 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 3W, ±1%; Resistance Vishay
52P3384
Wirewound Resistor, 1.5 Ohm, 3W, ±1%; Resistance Vishay 52P3384
WIREWOUND RESISTOR, 1.5 OHM, 3W, ±1%; Resistance:1.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 3W, ±1%; Resistance:1.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B1R500FE70 RS02B1R500FE70 RSB-1.5RTR-ND 83R8823
Product Name Wirewound Resistors RES 1.5 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor, Wirewound, 1.5 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details