Vishay Intertechnology, Inc. Through Hole Resistors RS01A750R0FE70

Description
750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS01A750R0FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A750R0FE70-ND
Through Hole Resistors RS01A750R0FE70-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 1% 1W SILICONE WW - RS01A750R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% 1W SILICONE WW
RS01A750R0FE70
RES 750 OHM 1% 1W SILICONE WW RS01A750R0FE70
RES 750ohm 1% 1W SILICONE WW

RES 750ohm 1% 1W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01A750R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A750R0FE70
Wirewound Resistors 3110-RS01A750R0FE70
RS-1A 750 1% E70 e3

RS-1A 750 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01A750R0FE70-ND RS01A750R0FE70 3110-RS01A750R0FE70
Product Name Through Hole Resistors RES 750 OHM 1% 1W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers