Vishay Precision Group RES 20K OHM 1% 3W SILICONE WW RS02B20K00FE70

Description
RES 20Kohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 20Kohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1% 3W SILICONE WW - RS02B20K00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1% 3W SILICONE WW
RS02B20K00FE70
RES 20K OHM 1% 3W SILICONE WW RS02B20K00FE70
RES 20Kohm 1% 3W SILICONE WW

RES 20Kohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RSB-20KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-20KRTR-ND
Through Hole Resistors RSB-20KRTR-ND
20 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-20KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-20KRCT-ND
Through Hole Resistors RSB-20KRCT-ND
20 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 20Kohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20Kohm, 3W, 1%, Full Reel; Resistance Vishay
83R8829
Resistor, Wirewound, 20Kohm, 3W, 1%, Full Reel; Resistance Vishay 83R8829
RESISTOR, WIREWOUND, 20KOHM, 3W, 1%, FULL REEL; Resistance:20kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20KOHM, 3W, 1%, FULL REEL; Resistance:20kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 20Kohm, 3W, ±1%; Resistance Vishay - 65P3692 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 3W, ±1%; Resistance Vishay
65P3692
Wirewound Resistor, 20Kohm, 3W, ±1%; Resistance Vishay 65P3692
WIREWOUND RESISTOR, 20KOHM, 3W, ±1%; Resistance:20kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 3W, ±1%; Resistance:20kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RS02B20K00FE70 RSB-20KRTR-ND 83R8829 65P3692
Product Name RES 20K OHM 1% 3W SILICONE WW Through Hole Resistors Resistor, Wirewound, 20Kohm, 3W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 20Kohm, 3W, ±1%; Resistance Vishay
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details