Vishay Intertechnology, Inc. RES 330 OHM 1% 3W SILICONE WW RS02B330R0FS70

Description
RES 330ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 330ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1% 3W SILICONE WW - RS02B330R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1% 3W SILICONE WW
RS02B330R0FS70
RES 330 OHM 1% 3W SILICONE WW RS02B330R0FS70
RES 330ohm 1% 3W SILICONE WW

RES 330ohm 1% 3W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS02B330R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B330R0FS70
Wirewound Resistors 3110-RS02B330R0FS70
RS-2B 330 1% S70

RS-2B 330 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSB-330TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-330TR-ND
Through Hole Resistors RSB-330TR-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B330R0FS70 3110-RS02B330R0FS70 RSB-330TR-ND
Product Name RES 330 OHM 1% 3W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details