RS-2B 820 1% E12 e3
Wirewound Resistors - Through Hole 3watts 820ohms 1% Learn More
RS-2B 820 1% E12 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B820R0FE12 | RS02B820R0FE12 | 541-RS02B820R0FE12-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 820 ohms | 820 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound |