Vishay Intertechnology, Inc. Wirewound Resistors RS02BR2500FE70

Description
RS-2B .25 1% E70 e3
Request a Quote Datasheet
Description
RS-2B .25 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02BR2500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR2500FE70
Wirewound Resistors 3110-RS02BR2500FE70
RS-2B .25 1% E70 e3

RS-2B .25 1% E70 e3

Supplier's Site Datasheet
RES .25 OHM 3W 1% WW AXIAL - RS02BR2500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 3W 1% WW AXIAL
RS02BR2500FE70
RES .25 OHM 3W 1% WW AXIAL RS02BR2500FE70
RES .25ohm 3W 1% WW AXIAL

RES .25ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-.25RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.25RCT-ND
Through Hole Resistors RSB-.25RCT-ND
250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-.25RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.25RTR-ND
Through Hole Resistors RSB-.25RTR-ND
250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02BR2500FE70 RS02BR2500FE70 RSB-.25RCT-ND
Product Name Wirewound Resistors RES .25 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers