Vishay Precision Group Wirewound Resistors RS02B120R0FE70

Description
RS-2B 120 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 120 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B120R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B120R0FE70
Wirewound Resistors 3110-RS02B120R0FE70
RS-2B 120 1% E70 e3

RS-2B 120 1% E70 e3

Supplier's Site Datasheet
RES 120 OHM 3W 1% WW AXIAL - RS02B120R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 3W 1% WW AXIAL
RS02B120R0FE70
RES 120 OHM 3W 1% WW AXIAL RS02B120R0FE70
RES 120ohm 3W 1% WW AXIAL

RES 120ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-120RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-120RCT-ND
Through Hole Resistors RSB-120RCT-ND
120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-120RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-120RTR-ND
Through Hole Resistors RSB-120RTR-ND
120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 120 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 120 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8827
Resistor, Wirewound, 120 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8827
RESISTOR, WIREWOUND, 120 OHM, 3W, 1%, FULL REEL; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 120 OHM, 3W, 1%, FULL REEL; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 120 Ohm, 3W, ±1%; Resistance Vishay - 52P3493 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 3W, ±1%; Resistance Vishay
52P3493
Wirewound Resistor, 120 Ohm, 3W, ±1%; Resistance Vishay 52P3493
WIREWOUND RESISTOR, 120 OHM, 3W, ±1%; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 3W, ±1%; Resistance:120ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B120R0FE70 RS02B120R0FE70 RSB-120RCT-ND 83R8827
Product Name Wirewound Resistors RES 120 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor, Wirewound, 120 Ohm, 3W, 1%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details