Vishay Intertechnology, Inc. Wirewound Resistors RS02B56R00FE70

Description
RS-2B 56 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 56 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B56R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B56R00FE70
Wirewound Resistors 3110-RS02B56R00FE70
RS-2B 56 1% E70 e3

RS-2B 56 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RS02B56R00FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B56R00FE70-ND
Through Hole Resistors RS02B56R00FE70-ND
56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 1% 3W SILICONE WW - RS02B56R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% 3W SILICONE WW
RS02B56R00FE70
RES 56 OHM 1% 3W SILICONE WW RS02B56R00FE70
RES 56ohm 1% 3W SILICONE WW

RES 56ohm 1% 3W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B56R00FE70 RS02B56R00FE70-ND RS02B56R00FE70
Product Name Wirewound Resistors Through Hole Resistors RES 56 OHM 1% 3W SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details