Vishay Intertechnology, Inc. Wirewound Resistors RS02BR2000FS70

Description
RS-2B .2 1% S70
Request a Quote Datasheet
Description
RS-2B .2 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02BR2000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR2000FS70
Wirewound Resistors 3110-RS02BR2000FS70
RS-2B .2 1% S70

RS-2B .2 1% S70

Supplier's Site Datasheet
RES .20 OHM 3W 1% WW AXIAL - RS02BR2000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 3W 1% WW AXIAL
RS02BR2000FS70
RES .20 OHM 3W 1% WW AXIAL RS02BR2000FS70
RES .20ohm 3W 1% WW AXIAL

RES .20ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-.20TR-ND
Through Hole Resistors RSB-.20TR-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02BR2000FS70 RS02BR2000FS70 RSB-.20TR-ND
Product Name Wirewound Resistors RES .20 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers