Wirewound Resistors 3watts 25ohms 1%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B25R00FB12 | RS02B25R00FB12 | 541-RS02B25R00FB12-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors 3watts 25ohms 1% | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 25 ohms | 25 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Configuration | Single Resistor |