Vishay Precision Group Wirewound Resistors RS02B330R0FE12

Description
RS-2B 330 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 330 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B330R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B330R0FE12
Wirewound Resistors 3110-RS02B330R0FE12
RS-2B 330 1% E12 e3

RS-2B 330 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B330R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B330R0FE12-ND
Through Hole Resistors 541-RS02B330R0FE12-ND
RS-2B 330 1% E12 E3

RS-2B 330 1% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:330ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B330R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:330ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B330R0FE12
Wirewound ResistorSeries:RS; Resistance:330ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B330R0FE12
Wirewound ResistorSeries:RS; Resistance:330ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:330ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201751
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201751
Resistor;Wirewound;R es 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay - 41K9252 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay
41K9252
Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay 41K9252
WIREWOUND RESISTOR, 330 OHM, 3W, 1%; Resistance:330ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 3W, 1%; Resistance:330ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B330R0FE12 541-RS02B330R0FE12-ND RS02B330R0FE12 70201751 41K9252
Product Name Wirewound Resistors Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:330ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 330 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers