RES .13ohm 1% 1W SILICONE WW
130 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01AR1300FS70 | 3110-RS01AR1300FS70 | RSA-.13TR-ND |
| Product Name | RES .13 OHM 1% 1W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |