Vishay Intertechnology, Inc. Wirewound Resistors RS02B4R000FS70

Description
RS-2B 4 1% S70
Request a Quote Datasheet
Description
RS-2B 4 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B4R000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B4R000FS70
Wirewound Resistors 3110-RS02B4R000FS70
RS-2B 4 1% S70

RS-2B 4 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSB-4.0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-4.0TR-ND
Through Hole Resistors RSB-4.0TR-ND
4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-4.0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-4.0CT-ND
Through Hole Resistors RSB-4.0CT-ND
4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.0 OHM 1% 3W SILICONE WW - RS02B4R000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 1% 3W SILICONE WW
RS02B4R000FS70
RES 4.0 OHM 1% 3W SILICONE WW RS02B4R000FS70
RES 4.0ohm 1% 3W SILICONE WW

RES 4.0ohm 1% 3W SILICONE WW

Supplier's Site
Resistor - 88688123 - Radwell International
Willingboro, NJ, United States
Resistor
88688123
Resistor 88688123
(PRICE/TR)RS02B 4 OHM 1.0%. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR)RS02B 4 OHM 1.0%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B4R000FS70 RSB-4.0TR-ND RS02B4R000FS70 88688123
Product Name Wirewound Resistors Through Hole Resistors RES 4.0 OHM 1% 3W SILICONE WW Resistor
Category / Application Industrial General Use
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details