RES 2.5ohm 1% 3W SILICONE WW
2.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
2.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B2R500FS70 | RS02B2R500FS70 | RSB-2.5TR-ND |
| Product Name | Wirewound Resistors | RES 2.5 OHM 1% 3W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2.5 ohms | 2.5 ohms | 2.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |