Vishay Intertechnology, Inc. Wirewound Resistors RS02B40R00FE70

Description
RS-2B 40 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 40 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B40R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B40R00FE70
Wirewound Resistors 3110-RS02B40R00FE70
RS-2B 40 1% E70 e3

RS-2B 40 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B40R00FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B40R00FE70TR-ND
Through Hole Resistors 541-RS02B40R00FE70TR-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS02B40R00FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B40R00FE70CT-ND
Through Hole Resistors 541-RS02B40R00FE70CT-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 3W 1% WW AXIAL - RS02B40R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 3W 1% WW AXIAL
RS02B40R00FE70
RES 40 OHM 3W 1% WW AXIAL RS02B40R00FE70
RES 40ohm 3W 1% WW AXIAL

RES 40ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B40R00FE70 541-RS02B40R00FE70TR-ND RS02B40R00FE70
Product Name Wirewound Resistors Through Hole Resistors RES 40 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers