Vishay Precision Group Wirewound Resistors RS01AR1000FB12

Description
RS-1A .1 1% B12
Request a Quote Datasheet
Description
RS-1A .1 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR1000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR1000FB12
Wirewound Resistors 3110-RS01AR1000FB12
RS-1A .1 1% B12

RS-1A .1 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01AR1000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR1000FB12-ND
Through Hole Resistors 541-RS01AR1000FB12-ND
RS-1A .1 1% B12

RS-1A .1 1% B12

Buy Now Datasheet
Res Wirewound 100m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole - RS01AR1000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole
RS01AR1000FB12
Res Wirewound 100m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole RS01AR1000FB12
Res Wirewound 100m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole

Res Wirewound 100m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay - 97B1110 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay
97B1110
Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay 97B1110
WIREWOUND RESISTOR, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01AR1000FB12 541-RS01AR1000FB12-ND RS01AR1000FB12 97B1110
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 100m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details